CRGH0603F38K3 -- CRGH0603 1% 38K3 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 38K3 0.2W Neohm - Te Connectivity
CRGH0603F38K3
Description
CRGH0603 1% 38K3 0.2W
Description
CRGH0603 1% 38K3 0.2W
Datasheet
Suppliers
Crgh0603 1% 38K3 0.2W Neohm - Te Connectivity
94X5450
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5450 |
|
Product Name
|
Crgh0603 1% 38K3 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Crimp
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers