TE Connectivity Chip Resistor - Surface Mount CRGH0603F374R

Description
374 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0603F374R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0603F374R-ND
Chip Resistor - Surface Mount CRGH0603F374R-ND
374 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

374 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH0603F374R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers