TE Connectivity Crgh0603 1% 365R 0.2W Neohm - Te Connectivity CRGH0603F365R

Description
CRGH0603 1% 365R 0.2W
Datasheet
Description
CRGH0603 1% 365R 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 365R 0.2W Neohm - Te Connectivity - 94X5445 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 365R 0.2W Neohm - Te Connectivity
94X5445
Crgh0603 1% 365R 0.2W Neohm - Te Connectivity 94X5445
CRGH0603 1% 365R 0.2W

CRGH0603 1% 365R 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5445
Product Name Crgh0603 1% 365R 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA (M) R/A Connector for RG58 Cable N/P - ET-SMRA-2N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers