TE Connectivity Crgh0603 1% 365K 0.2W Neohm - Te Connectivity CRGH0603F365K

Description
CRGH0603 1% 365K 0.2W
Description
CRGH0603 1% 365K 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 365K 0.2W Neohm resistor is part of the CRGH series of high power thick film chip resistors. It has a power rating of 0.2W and a resistance value of 365K ohms with a tolerance of ±1%. The resistor is designed for applications requiring reliable performance in a compact size, suitable for surface mount technology. It operates effectively within a temperature range of -55°C to +155°C. The maximum working voltage is 150V, and it is compliant with RoHS standards. This product is packaged in tape for easy handling and placement in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 365K 0.2W Neohm resistor is part of the CRGH series of high power thick film chip resistors. It has a power rating of 0.2W and a resistance value of 365K ohms with a tolerance of ±1%. The resistor is designed for applications requiring reliable performance in a compact size, suitable for surface mount technology. It operates effectively within a temperature range of -55°C to +155°C. The maximum working voltage is 150V, and it is compliant with RoHS standards. This product is packaged in tape for easy handling and placement in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 365K 0.2W Neohm - Te Connectivity - 94X5444 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 365K 0.2W Neohm - Te Connectivity
94X5444
Crgh0603 1% 365K 0.2W Neohm - Te Connectivity 94X5444
CRGH0603 1% 365K 0.2W

CRGH0603 1% 365K 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5444
Product Name Crgh0603 1% 365K 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL4B-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers