CRGH0603F35R7 -- CRGH0603 1% 35R7 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 35R7 0.2W Neohm - Te Connectivity
CRGH0603F35R7
Description
CRGH0603 1% 35R7 0.2W
Description
CRGH0603 1% 35R7 0.2W
Datasheet
Suppliers
Crgh0603 1% 35R7 0.2W Neohm - Te Connectivity
94X5439
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5439 |
|
Product Name
|
Crgh0603 1% 35R7 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers