CRGH0603F348R -- CRGH0603 1% 348R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 348R 0.2W Neohm - Te Connectivity
CRGH0603F348R
Description
CRGH0603 1% 348R 0.2W
Description
CRGH0603 1% 348R 0.2W
Datasheet
Suppliers
Crgh0603 1% 348R 0.2W Neohm - Te Connectivity
94X5437
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5437 |
|
Product Name
|
Crgh0603 1% 348R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details