CRGH0603F332K -- CRGH0603 1% 332K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 332K 0.2W Neohm - Te Connectivity
CRGH0603F332K
Description
CRGH0603 1% 332K 0.2W
Description
CRGH0603 1% 332K 0.2W
Datasheet
Suppliers
Crgh0603 1% 332K 0.2W Neohm - Te Connectivity
94X5428
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5428 |
|
Product Name
|
Crgh0603 1% 332K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details