TE Connectivity Chip Resistor - Surface Mount CRGH0603F330R

Description
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129541CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129541CT-ND
Chip Resistor - Surface Mount A129541CT-ND
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129541TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129541TR-ND
Chip Resistor - Surface Mount A129541TR-ND
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129541DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129541DKR-ND
Chip Resistor - Surface Mount A129541DKR-ND
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W7000 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W7000
Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W7000
Surface Mount Thick Film Resistor, CRG Series, 330 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 330 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0331
Res, 330R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0331
RES, 330R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 330R, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9314
Res, 330R, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9314
RES, 330R, 0.2W, 1%, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 330R, 0.2W, 1%, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site
Res, 330R, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9315
Res, 330R, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9315
RES, 330R, 0.2W, 1%, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 330R, 0.2W, 1%, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129541CT-ND 95W7000 12AC0331 46AK9314
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 330 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 330R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 330R, 0.2W, 1%, 0603, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details