CRGH0603F32R4 -- CRGH0603 1% 32R4 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 32R4 0.2W Neohm - Te Connectivity
CRGH0603F32R4
Description
CRGH0603 1% 32R4 0.2W
Description
CRGH0603 1% 32R4 0.2W
Datasheet
Suppliers
Crgh0603 1% 32R4 0.2W Neohm - Te Connectivity
94X5423
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5423 |
|
Product Name
|
Crgh0603 1% 32R4 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details