TE Connectivity Chip Resistor - Surface Mount CRGH0603F2K7

Description
RES 2.7K OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 2.7K OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F2K7CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F2K7CT-ND
Chip Resistor - Surface Mount 1712-CRGH0603F2K7CT-ND
RES 2.7K OHM 1% 1/5W 0603

RES 2.7K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F2K7DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F2K7DKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F2K7DKR-ND
RES 2.7K OHM 1% 1/5W 0603

RES 2.7K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F2K7TR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F2K7TR-ND
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGH0603F2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGH0603F2K7TR-ND
Chip Resistor - Surface Mount 1111-CRGH0603F2K7TR-ND
CRGH0603 1% 2K7 0.2W

CRGH0603 1% 2K7 0.2W

Buy Now Datasheet
Res, 2K7, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0326
Res, 2K7, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0326
RES, 2K7, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity - 95W6986 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
95W6986
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity 95W6986
Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRGH0603F2K7CT-ND 1111-CRGH0603F2K7TR-ND 12AC0326 95W6986
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K7, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details