TE Connectivity Crgh0603 1% 2K67 0.2W Neohm - Te Connectivity CRGH0603F2K67

Description
CRGH0603 1% 2K67 0.2W
Description
CRGH0603 1% 2K67 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 2K67 0.2W is a high power thick film chip resistor from the CRGH series, designed for applications requiring precise resistance values. It has a resistance value of 2.67 kΩ with a tolerance of ±1%, making it suitable for applications where accuracy is critical. The power rating for this component is 0.2W, and it operates effectively at a maximum working voltage of 150V. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is packaged in tape for easy handling and placement in automated assembly processes, with a quantity of 5,000 pieces per reel. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environmental conditions. This resistor is ideal for engineers looking for reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 2K67 0.2W is a high power thick film chip resistor from the CRGH series, designed for applications requiring precise resistance values. It has a resistance value of 2.67 kΩ with a tolerance of ±1%, making it suitable for applications where accuracy is critical. The power rating for this component is 0.2W, and it operates effectively at a maximum working voltage of 150V. The resistor is RoHS compliant, indicating it meets environmental standards for hazardous substances. It is packaged in tape for easy handling and placement in automated assembly processes, with a quantity of 5,000 pieces per reel. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environmental conditions. This resistor is ideal for engineers looking for reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 2K67 0.2W Neohm - Te Connectivity - 94X5325 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 2K67 0.2W Neohm - Te Connectivity
94X5325
Crgh0603 1% 2K67 0.2W Neohm - Te Connectivity 94X5325
CRGH0603 1% 2K67 0.2W

CRGH0603 1% 2K67 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5325
Product Name Crgh0603 1% 2K67 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details