Thick Film Resistors - SMD CRGH0603 1% 280R 0.2W Product overview: CRGH0603F280R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0603F280R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315137-CRGH0603F280
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 280 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CRGH0603
280 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CRGH0603F280R | 1315137-CRGH0603F280R | CRGH0603F280R-ND |
| Product Name | SMD 0.2W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 280 ohms | 280 ohms | 280 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 50 volts | ||
| Operating AC Voltage | 50 volts | ||
| Standards and Certifications | RoHS |