CRGH0603F274R -- CRGH0603 1% 274R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 274R 0.2W Neohm - Te Connectivity
CRGH0603F274R
Description
CRGH0603 1% 274R 0.2W
Description
CRGH0603 1% 274R 0.2W
Datasheet
Suppliers
Crgh0603 1% 274R 0.2W Neohm - Te Connectivity
94X5385
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5385 |
|
Product Name
|
Crgh0603 1% 274R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
12500 volts
Current Rating
23.0 amps
View Details