TE Connectivity Chip Resistor - Surface Mount CRGH0603F270K

Description
RES 270K OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 270K OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F270KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F270KTR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F270KTR-ND
RES 270K OHM 1% 1/5W 0603

RES 270K OHM 1% 1/5W 0603

Buy Now Datasheet
Res, 270K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0328
Res, 270K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0328
RES, 270K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 270 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity - 95W6993 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 270 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
95W6993
Surface Mount Thick Film Resistor, Crg Series, 270 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity 95W6993
Surface Mount Thick Film Resistor, CRG Series, 270 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 270 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH0603F270KTR-ND 12AC0328 95W6993
Product Name Chip Resistor - Surface Mount Res, 270K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 270 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details