CRGH0603F26R7 -- CRGH0603 1% 26R7 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 26R7 0.2W Neohm - Te Connectivity
CRGH0603F26R7
Description
CRGH0603 1% 26R7 0.2W
Description
CRGH0603 1% 26R7 0.2W
Datasheet
Suppliers
Crgh0603 1% 26R7 0.2W Neohm - Te Connectivity
94X5377
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5377 |
|
Product Name
|
Crgh0603 1% 26R7 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details