CRGH0603F261K -- CRGH0603 1% 261K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 261K 0.2W Neohm - Te Connectivity
CRGH0603F261K
Description
CRGH0603 1% 261K 0.2W
Description
CRGH0603 1% 261K 0.2W
Datasheet
Suppliers
Crgh0603 1% 261K 0.2W Neohm - Te Connectivity
94X5378
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5378 |
|
Product Name
|
Crgh0603 1% 261K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details