TE Connectivity Chip Resistor - Surface Mount CRGH0603F24R3

Description
24.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH0603F24R3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH0603F24R3-ND
Chip Resistor - Surface Mount CRGH0603F24R3-ND
24.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

24.3 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH0603F24R3-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers