CRGH0603F24K9 -- CRGH0603 1% 24K9 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 24K9 0.2W Neohm - Te Connectivity
CRGH0603F24K9
Description
CRGH0603 1% 24K9 0.2W
Description
CRGH0603 1% 24K9 0.2W
Datasheet
Suppliers
Crgh0603 1% 24K9 0.2W Neohm - Te Connectivity
94X5363
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5363 |
|
Product Name
|
Crgh0603 1% 24K9 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
10000 volts
Current Rating
5.0 amps
View Details