CRGH0603F249R -- CRGH0603 1% 249R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 249R 0.2W Neohm - Te Connectivity
CRGH0603F249R
Description
CRGH0603 1% 249R 0.2W
Description
CRGH0603 1% 249R 0.2W
Datasheet
Suppliers
Crgh0603 1% 249R 0.2W Neohm - Te Connectivity
94X5369
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5369 |
|
Product Name
|
Crgh0603 1% 249R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details