CRGH0603F23R7 -- CRGH0603 1% 23R7 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 23R7 0.2W Neohm - Te Connectivity
CRGH0603F23R7
Description
CRGH0603 1% 23R7 0.2W
Description
CRGH0603 1% 23R7 0.2W
Datasheet
Suppliers
Crgh0603 1% 23R7 0.2W Neohm - Te Connectivity
94X5357
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5357 |
|
Product Name
|
Crgh0603 1% 23R7 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers