TE Connectivity Chip Resistor - Surface Mount CRGH0603F22R

Description
RES 22 OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 22 OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F22RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F22RCT-ND
Chip Resistor - Surface Mount 1712-CRGH0603F22RCT-ND
RES 22 OHM 1% 1/5W 0603

RES 22 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F22RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F22RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F22RDKR-ND
RES 22 OHM 1% 1/5W 0603

RES 22 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F22RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F22RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F22RTR-ND
RES 22 OHM 1% 1/5W 0603

RES 22 OHM 1% 1/5W 0603

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6988 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6988
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6988
Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0603F22RCT-ND 95W6988
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details