TE Connectivity Chip Resistor - Surface Mount CRGH0603F220R

Description
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRG Series Surface Mount Thick Film Resistor has a nominal resistance of 220 Ohms and a power rating of 200 mW. It features a tolerance of ±1% and a maximum working voltage of 50 V. The resistor is packaged in a compact 0603 (1608 metric) size, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. This resistor is designed for high reliability in various electronic circuits, providing stable performance under specified conditions.

Datasheet Summary
Powered by GS/AI

The CRG Series Surface Mount Thick Film Resistor has a nominal resistance of 220 Ohms and a power rating of 200 mW. It features a tolerance of ±1% and a maximum working voltage of 50 V. The resistor is packaged in a compact 0603 (1608 metric) size, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. This resistor is designed for high reliability in various electronic circuits, providing stable performance under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F220RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F220RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F220RTR-ND
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F220RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F220RCT-ND
Chip Resistor - Surface Mount 1712-CRGH0603F220RCT-ND
RES 220 OHM 1% 1/5W 0603

RES 220 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F220RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F220RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F220RDKR-ND
RES 220 OHM 1% 1/5W 0603

RES 220 OHM 1% 1/5W 0603

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6990
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6990
Surface Mount Thick Film Resistor, CRG Series, 220 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 220 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0327
Res, 220R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0327
RES, 220R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH0603F220RTR-ND 95W6990 12AC0327
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 220R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details