TE Connectivity Chip Resistor - Surface Mount CRGH0603F1M0

Description
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F1M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F1M0TR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F1M0TR-ND
1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

1 MOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F1M0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F1M0DKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F1M0DKR-ND
RES 1M OHM 1% 1/5W 0603

RES 1M OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F1M0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F1M0CT-ND
Chip Resistor - Surface Mount 1712-CRGH0603F1M0CT-ND
RES 1M OHM 1% 1/5W 0603

RES 1M OHM 1% 1/5W 0603

Buy Now Datasheet
50V 200mW Resistor - 52-CRGH0603F1M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 200mW Resistor
52-CRGH0603F1M0
50V 200mW Resistor 52-CRGH0603F1M0
1MR 1% 0603 Thick Film Power Resistor, 50V, 200mW Product overview: CRGH0603F1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0603F1M0 can be used for catalog matching and distributor lookup.

1MR 1% 0603 Thick Film Power Resistor, 50V, 200mW Product overview: CRGH0603F1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH0603F1M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6968 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6968
Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6968
Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0319
Res, 1M, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0319
RES, 1M, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRGH0603F1M0TR-ND 52-CRGH0603F1M0 95W6968 12AC0319
Product Name Chip Resistor - Surface Mount 50V 200mW Resistor Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 1M, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details