CRGH0603F1K58 -- CRGH0603 1% 1K58 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 1K58 0.2W Neohm - Te Connectivity
CRGH0603F1K58
Description
CRGH0603 1% 1K58 0.2W
Description
CRGH0603 1% 1K58 0.2W
Datasheet
Suppliers
Crgh0603 1% 1K58 0.2W Neohm - Te Connectivity
94X5186
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5186 |
|
Product Name
|
Crgh0603 1% 1K58 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details