CRGH0603F1K47 -- CRGH0603 1% 1K47 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 1K47 0.2W Neohm - Te Connectivity
CRGH0603F1K47
Description
CRGH0603 1% 1K47 0.2W
Description
CRGH0603 1% 1K47 0.2W
Datasheet
Suppliers
Crgh0603 1% 1K47 0.2W Neohm - Te Connectivity
94X5183
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5183 |
|
Product Name
|
Crgh0603 1% 1K47 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details