CRGH0603F1K3 -- CRGH0603 1% 1K3 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 1K3 0.2W Neohm - Te Connectivity
CRGH0603F1K3
Description
CRGH0603 1% 1K3 0.2W
Description
CRGH0603 1% 1K3 0.2W
Datasheet
Suppliers
Crgh0603 1% 1K3 0.2W Neohm - Te Connectivity
94X5178
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5178 |
|
Product Name
|
Crgh0603 1% 1K3 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details