TE Connectivity Crgh0603 1% 187K 0.2W Neohm - Te Connectivity CRGH0603F187K

Description
CRGH0603 1% 187K 0.2W
Description
CRGH0603 1% 187K 0.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 187K 0.2W Neohm resistor is a high power thick film chip resistor designed for applications requiring precise resistance values. It features a resistance value of 187 kΩ with a tolerance of ±1%, making it suitable for applications where accuracy is critical. The power rating is 0.2W, which is applicable under continuous load conditions at an ambient temperature of 70°C. This resistor is RoHS compliant, ensuring it meets environmental regulations. It operates effectively within a temperature range of -55°C to +155°C, providing versatility in various operating conditions. The maximum working voltage is 150V, and it can withstand overload voltages up to 300V. Engineers considering this component should note its compact 0603 case size, which is beneficial for space-constrained designs. The product is available in tape packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRGH0603 1% 187K 0.2W Neohm resistor is a high power thick film chip resistor designed for applications requiring precise resistance values. It features a resistance value of 187 kΩ with a tolerance of ±1%, making it suitable for applications where accuracy is critical. The power rating is 0.2W, which is applicable under continuous load conditions at an ambient temperature of 70°C. This resistor is RoHS compliant, ensuring it meets environmental regulations. It operates effectively within a temperature range of -55°C to +155°C, providing versatility in various operating conditions. The maximum working voltage is 150V, and it can withstand overload voltages up to 300V. Engineers considering this component should note its compact 0603 case size, which is beneficial for space-constrained designs. The product is available in tape packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 187K 0.2W Neohm - Te Connectivity - 94X5303 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 187K 0.2W Neohm - Te Connectivity
94X5303
Crgh0603 1% 187K 0.2W Neohm - Te Connectivity 94X5303
CRGH0603 1% 187K 0.2W

CRGH0603 1% 187K 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5303
Product Name Crgh0603 1% 187K 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers