CRGH0603F17R8 -- CRGH0603 1% 17R8 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 17R8 0.2W Neohm - Te Connectivity
CRGH0603F17R8
Description
CRGH0603 1% 17R8 0.2W
Description
CRGH0603 1% 17R8 0.2W
Datasheet
Suppliers
Crgh0603 1% 17R8 0.2W Neohm - Te Connectivity
94X5292
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5292 |
|
Product Name
|
Crgh0603 1% 17R8 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details