CRGH0603F174K -- CRGH0603 1% 174K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 174K 0.2W Neohm - Te Connectivity
CRGH0603F174K
Description
CRGH0603 1% 174K 0.2W
Description
CRGH0603 1% 174K 0.2W
Datasheet
Suppliers
Crgh0603 1% 174K 0.2W Neohm - Te Connectivity
94X5293
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5293 |
|
Product Name
|
Crgh0603 1% 174K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details