TE Connectivity Crgh0603 1% 16R2 0.2W Neohm - Te Connectivity CRGH0603F16R2

Description
CRGH0603 1% 16R2 0.2W
Datasheet
Description
CRGH0603 1% 16R2 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 16R2 0.2W Neohm - Te Connectivity - 94X5280 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 16R2 0.2W Neohm - Te Connectivity
94X5280
Crgh0603 1% 16R2 0.2W Neohm - Te Connectivity 94X5280
CRGH0603 1% 16R2 0.2W

CRGH0603 1% 16R2 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5280
Product Name Crgh0603 1% 16R2 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details