CRGH0603F16K5 -- CRGH0603 1% 16K5 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 16K5 0.2W Neohm - Te Connectivity
CRGH0603F16K5
Description
CRGH0603 1% 16K5 0.2W
Description
CRGH0603 1% 16K5 0.2W
Datasheet
Suppliers
Crgh0603 1% 16K5 0.2W Neohm - Te Connectivity
94X5278
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5278 |
|
Product Name
|
Crgh0603 1% 16K5 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Board to Board Connector; PC Card Connector
Mounting
Board Mount
View Details
2 suppliers