CRGH0603F14R3 -- CRGH0603 1% 14R3 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 14R3 0.2W Neohm - Te Connectivity
CRGH0603F14R3
Description
CRGH0603 1% 14R3 0.2W
Description
CRGH0603 1% 14R3 0.2W
Datasheet
Suppliers
Crgh0603 1% 14R3 0.2W Neohm - Te Connectivity
94X5257
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5257 |
|
Product Name
|
Crgh0603 1% 14R3 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details