CRGH0603F140R -- CRGH0603 1% 140R 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 140R 0.2W Neohm - Te Connectivity
CRGH0603F140R
Description
CRGH0603 1% 140R 0.2W
Description
CRGH0603 1% 140R 0.2W
Datasheet
Suppliers
Crgh0603 1% 140R 0.2W Neohm - Te Connectivity
94X5260
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5260 |
|
Product Name
|
Crgh0603 1% 140R 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers