CRGH0603F13R3 -- CRGH0603 1% 13R3 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 13R3 0.2W Neohm - Te Connectivity
CRGH0603F13R3
Description
CRGH0603 1% 13R3 0.2W
Description
CRGH0603 1% 13R3 0.2W
Datasheet
Suppliers
Crgh0603 1% 13R3 0.2W Neohm - Te Connectivity
94X5245
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5245 |
|
Product Name
|
Crgh0603 1% 13R3 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
240.0 amps
View Details
3 suppliers