TE Connectivity Crgh0603 1% 12R7 0.2W Neohm - Te Connectivity CRGH0603F12R7

Description
CRGH0603 1% 12R7 0.2W
Datasheet
Description
CRGH0603 1% 12R7 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh0603 1% 12R7 0.2W Neohm - Te Connectivity - 94X5234 - Newark, An Avnet Company
Chicago, IL, United States
Crgh0603 1% 12R7 0.2W Neohm - Te Connectivity
94X5234
Crgh0603 1% 12R7 0.2W Neohm - Te Connectivity 94X5234
CRGH0603 1% 12R7 0.2W

CRGH0603 1% 12R7 0.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X5234
Product Name Crgh0603 1% 12R7 0.2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details