CRGH0603F124K -- CRGH0603 1% 124K 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 124K 0.2W Neohm - Te Connectivity
CRGH0603F124K
Description
CRGH0603 1% 124K 0.2W
Description
CRGH0603 1% 124K 0.2W
Datasheet
Suppliers
Crgh0603 1% 124K 0.2W Neohm - Te Connectivity
94X5237
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5237 |
|
Product Name
|
Crgh0603 1% 124K 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details