CRGH0603F11R3 -- CRGH0603 1% 11R3 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 11R3 0.2W Neohm - Te Connectivity
CRGH0603F11R3
Description
CRGH0603 1% 11R3 0.2W
Description
CRGH0603 1% 11R3 0.2W
Datasheet
Suppliers
Crgh0603 1% 11R3 0.2W Neohm - Te Connectivity
94X5218
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5218 |
|
Product Name
|
Crgh0603 1% 11R3 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details