CRGH0603F11K8 -- CRGH0603 1% 11K8 0.2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 11K8 0.2W Neohm - Te Connectivity
CRGH0603F11K8
Description
CRGH0603 1% 11K8 0.2W
Description
CRGH0603 1% 11K8 0.2W
Datasheet
Suppliers
Crgh0603 1% 11K8 0.2W Neohm - Te Connectivity
94X5216
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X5216 |
|
Product Name
|
Crgh0603 1% 11K8 0.2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details