TE Connectivity Chip Resistor - Surface Mount CRGH0603F10R

Description
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F10RTR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F10RTR-ND
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F10RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F10RCT-ND
Chip Resistor - Surface Mount 1712-CRGH0603F10RCT-ND
RES 10 OHM 1% 1/5W 0603

RES 10 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F10RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F10RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F10RDKR-ND
RES 10 OHM 1% 1/5W 0603

RES 10 OHM 1% 1/5W 0603

Buy Now Datasheet
Surface Mount Resistors - 8075368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075368
Surface Mount Resistors 8075368
TE Connectivity CRGH0603F10R

TE Connectivity CRGH0603F10R

Supplier's Site
Surface Mount Resistors - 1645407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645407
Surface Mount Resistors 1645407
TE Connectivity CRGH0603F10R

TE Connectivity CRGH0603F10R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRGH0603F10R - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGH0603F10R
Resistors - Chip Resistor - Surface Mount CRGH0603F10R
RES SMD 10 OHM 1% 1/5W 0603

RES SMD 10 OHM 1% 1/5W 0603

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6970 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6970
Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6970
Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 10 ohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0321
Res, 10R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0321
RES, 10R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRGH0603F10RTR-ND 8075368 CRGH0603F10R 95W6970 12AC0321
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 10 Ohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 10R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details