TE Connectivity Chip Resistor - Surface Mount CRGH0603F10K

Description
RES 10K OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 10K OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F10KCT-ND
Chip Resistor - Surface Mount 1712-CRGH0603F10KCT-ND
RES 10K OHM 1% 1/5W 0603

RES 10K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F10KDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F10KDKR-ND
RES 10K OHM 1% 1/5W 0603

RES 10K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F10KTR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F10KTR-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075364
Surface Mount Resistors 8075364
TE Connectivity CRGH0603F10K

TE Connectivity CRGH0603F10K

Supplier's Site
Surface Mount Resistors - 1645406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645406
Surface Mount Resistors 1645406
TE Connectivity CRGH0603F10K

TE Connectivity CRGH0603F10K

Supplier's Site
Res, 10K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0320
Res, 10K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0320
RES, 10K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6969 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6969
Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6969
Surface Mount Thick Film Resistor, CRG Series, 10 kohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 10 kohm, 200 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRGH0603F10KCT-ND 8075364 12AC0320 95W6969
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 10K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 10 Kohm, 200 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details