TE Connectivity Chip Resistor - Surface Mount CRGH0603F100K

Description
RES 100K OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 100K OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0603F100KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F100KCT-ND
Chip Resistor - Surface Mount 1712-CRGH0603F100KCT-ND
RES 100K OHM 1% 1/5W 0603

RES 100K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F100KDKR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F100KDKR-ND
RES 100K OHM 1% 1/5W 0603

RES 100K OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH0603F100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0603F100KTR-ND
Chip Resistor - Surface Mount 1712-CRGH0603F100KTR-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8075352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8075352
Surface Mount Resistors 8075352
TE Connectivity CRGH0603F100K

TE Connectivity CRGH0603F100K

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRGH0603F100K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGH0603F100K
Resistors - Chip Resistor - Surface Mount CRGH0603F100K
RES SMD 100K OHM 1% 1/5W 0603

RES SMD 100K OHM 1% 1/5W 0603

Supplier's Site
Res, 100K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity - 12AC0322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity
12AC0322
Res, 100K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity 12AC0322
RES, 100K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CRGH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity - 95W6971 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
95W6971
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity 95W6971
Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 200 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRGH0603F100KCT-ND 8075352 CRGH0603F100K 12AC0322 95W6971
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 100K, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 (1608 Metric) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details