TE Connectivity Chip Resistor - Surface Mount CRGH0402F4K7

Description
RES 4.7K OHM 1% 1/10W 0402
Request a Quote Datasheet
Description
RES 4.7K OHM 1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH0402F4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH0402F4K7TR-ND
Chip Resistor - Surface Mount 1712-CRGH0402F4K7TR-ND
RES 4.7K OHM 1% 1/10W 0402

RES 4.7K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGH0402F4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGH0402F4K7TR-ND
Chip Resistor - Surface Mount 1111-CRGH0402F4K7TR-ND
CRGH0402 1% 4K7 0.1W

CRGH0402 1% 4K7 0.1W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-CRGH0402F4K7TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers