TE Connectivity Resistor Kits CRGH0402F-LAB-KIT

Description
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/10W Surface Mount 12100 Pieces (121 Values - 100 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/10W Surface Mount 12100 Pieces (121 Values - 100 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 1712-CRGH0402F-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/10W Surface Mount 12100 Pieces (121 Values - 100 Each)

Thick Film Resistor Kit 10 ~ 1M Ohm ±1% 1/10W Surface Mount 12100 Pieces (121 Values - 100 Each)

Buy Now Datasheet
Resistor Assortment Kit, 0402, 10R-1M; Kit Contents Neohm Te Connectivity - 51AH8062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment Kit, 0402, 10R-1M; Kit Contents Neohm Te Connectivity
51AH8062
Resistor Assortment Kit, 0402, 10R-1M; Kit Contents Neohm Te Connectivity 51AH8062
RESISTOR ASSORTMENT KIT, 0402, 10R-1M; Kit Contents:100-Pcs of Each 121 Values CRGH Series 0402Size, 1%, 10 OHM-1M OHM Thick Film Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

RESISTOR ASSORTMENT KIT, 0402, 10R-1M; Kit Contents:100-Pcs of Each 121 Values CRGH Series 0402Size, 1%, 10 OHM-1M OHM Thick Film Resistors; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH0402F-LAB-KIT-ND 51AH8062
Product Name Resistor Kits Resistor Assortment Kit, 0402, 10R-1M; Kit Contents Neohm Te Connectivity
Category / Application General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Resistance Range 10 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details