TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J680K

Description
680 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130323TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130323TR-ND
Chip Resistor - Surface Mount A130323TR-ND
680 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 680K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3505
Res, 680K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3505
RES, 680K, 5%, 1W, 2512, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 680K, 5%, 1W, 2512, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 680K, 5%, 2512; Resistance Te Connectivity - 61AC7058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680K, 5%, 2512; Resistance Te Connectivity
61AC7058
Res, Aec-Q200, Thick Film, 680K, 5%, 2512; Resistance Te Connectivity 61AC7058
RES, AEC-Q200, THICK FILM, 680K, 5%, 2512; Resistance:680kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680K, 5%, 2512; Resistance:680kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130323TR-ND 73AC3505 61AC7058
Product Name Chip Resistor - Surface Mount Res, 680K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 680K, 5%, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details