TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J4R7

Description
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 4R7, 5%, 1W, 2512 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It has a resistance value of 4.7 ohms with a tolerance of ±5% and a power rating of 1 watt at an ambient temperature of 70°C. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is available in a 2512 package size, which measures 6.35mm x 3.20mm, and is supplied on tape and reel for automated assembly processes. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for both wave and reflow soldering techniques.

Datasheet Summary
Powered by GS/AI

The Resistor 4R7, 5%, 1W, 2512 from TE Connectivity is a thick film chip resistor designed for general-purpose applications. It has a resistance value of 4.7 ohms with a tolerance of ±5% and a power rating of 1 watt at an ambient temperature of 70°C. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is available in a 2512 package size, which measures 6.35mm x 3.20mm, and is supplied on tape and reel for automated assembly processes. It operates effectively within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for both wave and reflow soldering techniques.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130292TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130292TR-ND
Chip Resistor - Surface Mount A130292TR-ND
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130292CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130292CT-ND
Chip Resistor - Surface Mount A130292CT-ND
4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3485
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3485
RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3484
Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3484
RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 4R7, 5%, 1W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130292TR-ND 73AC3485
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers