TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J4M7

Description
4.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130328DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130328DKR-ND
Chip Resistor - Surface Mount A130328DKR-ND
4.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130328CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130328CT-ND
Chip Resistor - Surface Mount A130328CT-ND
4.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130328TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130328TR-ND
Chip Resistor - Surface Mount A130328TR-ND
4.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512J4M7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512J4M7TR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512J4M7TR-ND
CRGCQ 2512 4M7 5%

CRGCQ 2512 4M7 5%

Buy Now Datasheet
Res, 4M7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3483
Res, 4M7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3483
RES, 4M7, 5%, 1W, 2512, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 4M7, 5%, 1W, 2512, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3482
Res, 4M7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3482
RES, 4M7, 5%, 1W, 2512, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 4M7, 5%, 1W, 2512, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130328DKR-ND 73AC3483
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details