TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J47R

Description
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130298TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130298TR-ND
Chip Resistor - Surface Mount A130298TR-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130298CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130298CT-ND
Chip Resistor - Surface Mount A130298CT-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130298DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130298DKR-ND
Chip Resistor - Surface Mount A130298DKR-ND
47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ2512J47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ2512J47RTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ2512J47RTR-ND
CRGCQ 2512 47R 5%

CRGCQ 2512 47R 5%

Buy Now Datasheet
Res, 47R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3489
Res, 47R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3489
RES, 47R, 5%, 1W, 2512, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 47R, 5%, 1W, 2512, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7050
Res, 47R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7050
RES, 47R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 47R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130298TR-ND 1111-CRGCQ2512J47RTR-ND 73AC3489 61AC7050
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, 47R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details