33 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
33 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes
RES, 33R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, 33R, 5%, 1W, 2512, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130297CT-ND | 73AC3475 | 61AC7043 |
| Product Name | Chip Resistor - Surface Mount | Res, 33R, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity | Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512 |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |