TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J33K

Description
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130315CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130315CT-ND
Chip Resistor - Surface Mount A130315CT-ND
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130315TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130315TR-ND
Chip Resistor - Surface Mount A130315TR-ND
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130315DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130315DKR-ND
Chip Resistor - Surface Mount A130315DKR-ND
33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3473
Res, 33K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3473
RES, 33K, 5%, 1W, 2512, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

RES, 33K, 5%, 1W, 2512, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7042
Res, 33K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7042
RES, 33K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 33K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130315CT-ND 73AC3473 61AC7042
Product Name Chip Resistor - Surface Mount Res, 33K, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, 33K, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details