TE Connectivity Chip Resistor - Surface Mount CRGCQ2512J2M2

Description
2.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130326CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130326CT-ND
Chip Resistor - Surface Mount A130326CT-ND
2.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130326TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130326TR-ND
Chip Resistor - Surface Mount A130326TR-ND
2.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130326DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130326DKR-ND
Chip Resistor - Surface Mount A130326DKR-ND
2.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2M2, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity - 73AC3455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity
73AC3455
Res, 2M2, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity 73AC3455
RES, 2M2, 5%, 1W, 2512, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

RES, 2M2, 5%, 1W, 2512, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRGCQ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity - 61AC7033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
61AC7033
Res, 2M2, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity 61AC7033
RES, 2M2, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M2, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2Mohm; Product Range:CRGCQ Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130326CT-ND 73AC3455 61AC7033
Product Name Chip Resistor - Surface Mount Res, 2M2, 5%, 1W, 2512, Thick Film; Resistance Te Connectivity Res, 2M2, 5%, 2512, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details